Amphenol Industrial Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial LJTPQ00RT-25-37P-014-LC

Description
LJT 37C 37#16 PIN WALL RECP
Request a Quote Datasheet
Description
LJT 37C 37#16 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LJT 37C 37#16 PIN WALL RECP

LJT 37C 37#16 PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial - 96J5787 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial
96J5787
Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial 96J5787
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJTPQ00RT-25-37P-014-LC 96J5787
Product Name Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data