Amphenol Industrial Circular Connector Receptacle, Size 15, 15 Position, Wall; Product Range Amphenol Industrial LJTPQ00RT-15-15S-014

Description
LJT 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet
Description
LJT 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJTPQ00RT-15-15S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 15C 14#20 1#16 SKT RECP

LJT 15C 14#20 1#16 SKT RECP

Buy Now
LJT 15C 14#20 1#16 SKT RECP

LJT 15C 14#20 1#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 15, 15 Position, Wall; Product Range Amphenol Industrial - 85K0988 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 15 Position, Wall; Product Range Amphenol Industrial
85K0988
Circular Connector Receptacle, Size 15, 15 Position, Wall; Product Range Amphenol Industrial 85K0988
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 15 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 15 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol LJTPQ00RT-15-15S-014 LJTPQ00RT-15-15S-014 85K0988
Product Name Circular Connector Receptacle, Size 15, 15 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products