Amphenol Corporation Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Product Range Amphenol LJT07RT-15-35S

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Product Range Amphenol - 48M3223 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Product Range Amphenol
48M3223
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Product Range Amphenol 48M3223
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M3223
Product Name Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data