Amphenol Corporation Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol LJT00RE-15-35P-023

Description
LJT 37C 37#22D PIN RECP
Request a Quote Datasheet
Description
LJT 37C 37#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT00RE-15-35P-023 - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22D PIN RECP

LJT 37C 37#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol - 48M3177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol
48M3177
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol 48M3177
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT00RE-15-35P-023 48M3177
Product Name Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8021C3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details