Conn D-Subminiature SKT 25 POS 2.76mm Solder ST Thru-Hole 25 Terminal 1 Port Medical Product overview: L77DFB25STR063 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L77DFB25STR063 can be used for catalog matching and distributor lookup.
Dsub, Machined Pin 7.5A, Straight PCB Th
Win Source Part Number: 1168441-L77DFB25STR0
Category: Connectors, Interconnects>D-Sub Connectors
Series: DF
Number of Positions: 25
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 20.0µin (0.51µm)
Package: Tray
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 300V
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: L77DFB25
Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=4.0mm (.157in), Cnt =0.6mm (.024in), 25 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, R063=boardlock + Front Nut 4-40 / Tray
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 438-L77DFB25STR063 | L77DFB25STR063 | 1168441-L77DFB25STR063 | 01M1970 |
| Product Name | Electronic Connector | D-Sub Connectors | Connectors, Interconnects - D-Sub Connectors | Dsub, Machined Pin 7.5A, Straight Pcb Thru Hole, Cnt Length=4.0Mm (.157In), Cnt =0.6Mm (.024In), 25 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, R063=Boardlock + Front Nut 4-40 / Tray ... |
| Termination | Solder | Solder | ||
| Voltage Rating | 300 volts | 300 volts | ||
| Current Rating | 7.5 amps | 7.5 amps |