Amphenol Communications Solutions D-Sub Housing, Plug, Db, 25Pos; No. Of Positions Amphenol Communications Solutions L777RRBH25P

Description
D-SUB HOUSING, PLUG, DB, 25POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:RR Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D-SUB HOUSING, PLUG, DB, 25POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:RR Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Plug, Db, 25Pos; No. Of Positions Amphenol Communications Solutions - 01M2911 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, Db, 25Pos; No. Of Positions Amphenol Communications Solutions
01M2911
D-Sub Housing, Plug, Db, 25Pos; No. Of Positions Amphenol Communications Solutions 01M2911
D-SUB HOUSING, PLUG, DB, 25POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:RR Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB HOUSING, PLUG, DB, 25POS; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:RR Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M2911
Product Name D-Sub Housing, Plug, Db, 25Pos; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details