Amphenol Commercial Products connector,d-subminiature,machined contact,screw termination,9 pin contact plug L717-DE09P-ST

Description
Shells: Tin-plated. Steel Insulator: Glass filled thermoplastic, UL94V-O. Contacts: Machined brass, full gold plating, for solid or stranded wires max. 18 AWG. Current Rating: 7.5 A Max. Voltage: 300 V RMS at 50 Hz. Especially designed for field applications. No soldering or crimping. Wire conductors are screw terminated to the connector.
Description
Shells: Tin-plated. Steel Insulator: Glass filled thermoplastic, UL94V-O. Contacts: Machined brass, full gold plating, for solid or stranded wires max. 18 AWG. Current Rating: 7.5 A Max. Voltage: 300 V RMS at 50 Hz. Especially designed for field applications. No soldering or crimping. Wire conductors are screw terminated to the connector.

Suppliers

Company
Product
Description
Supplier Links
connector,d-subminiature,machined contact,screw termination,9 pin contact plug - 70144835 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,d-subminiature,machined contact,screw termination,9 pin contact plug
70144835
connector,d-subminiature,machined contact,screw termination,9 pin contact plug 70144835
Shells: Tin-plated. Steel Insulator: Glass filled thermoplastic, UL94V-O. Contacts: Machined brass, full gold plating, for solid or stranded wires max. 18 AWG. Current Rating: 7.5 A Max. Voltage: 300 V RMS at 50 Hz. Especially designed for field applications. No soldering or crimping. Wire conductors are screw terminated to the connector.

Shells: Tin-plated. Steel Insulator: Glass filled thermoplastic, UL94V-O. Contacts: Machined brass, full gold plating, for solid or stranded wires max. 18 AWG. Current Rating: 7.5 A Max. Voltage: 300 V RMS at 50 Hz. Especially designed for field applications. No soldering or crimping. Wire conductors are screw terminated to the connector.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144835
Product Name connector,d-subminiature,machined contact,screw termination,9 pin contact plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10003HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details