Amphenol Communications Solutions STAMPED PIN D-SubMINIATURE 6E17HC18FBF100

Description
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Temp, Dual Port Right Angle PCB Thru Hole, 9/9 (Socket/Socket), With board lock, Spacing 19.05mm (.750in), Flash Gold, UNC4-40 Threaded Hole, Tin plated shell, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17HC18FBF200
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Temp, Dual Port Right Angle PCB Thru Hole, 9/9 (Socket/Socket), With board lock, Spacing 19.05mm (.750in), Flash Gold, UNC4-40 Threaded Hole, Tin plated shell, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17HC18FBF200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - 6E17HC18FBF100 - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
6E17HC18FBF100
STAMPED PIN D-SubMINIATURE 6E17HC18FBF100
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Temp, Dual Port Right Angle PCB Thru Hole, 9/9 (Socket/Socket), With board lock, Spacing 19.05mm (.750in), Flash Gold, UNC4-40 Threaded Hole, Tin plated shell, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17HC18FBF200

STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Temp, Dual Port Right Angle PCB Thru Hole, 9/9 (Socket/Socket), With board lock, Spacing 19.05mm (.750in), Flash Gold, UNC4-40 Threaded Hole, Tin plated shell, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17HC18FBF200

Supplier's Site
D-Sub Connector Assemblies - 6E17HC18FBF100-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
6E17HC18FBF100-ND
D-Sub Connector Assemblies 6E17HC18FBF100-ND
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector

9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
6E17HC18FBF100
D-Sub Connectors 6E17HC18FBF100
Dsub, Stamped Signal 3A, High Temp, Dual

Dsub, Stamped Signal 3A, High Temp, Dual

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Dsub, Stamped Signal 3A, High Temp, Dual Port Right Angle Pcb Thru Hole, 9/9 (Socket/socket), With Board Lock, Spacing 19.05Mm (.750In), Flash Gold, Unc4-40 Threaded Hole, Tin Plated Shell / Tray A... - 49X7826 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, High Temp, Dual Port Right Angle Pcb Thru Hole, 9/9 (Socket/socket), With Board Lock, Spacing 19.05Mm (.750In), Flash Gold, Unc4-40 Threaded Hole, Tin Plated Shell / Tray A...
49X7826
Dsub, Stamped Signal 3A, High Temp, Dual Port Right Angle Pcb Thru Hole, 9/9 (Socket/socket), With Board Lock, Spacing 19.05Mm (.750In), Flash Gold, Unc4-40 Threaded Hole, Tin Plated Shell / Tray A... 49X7826
Dsub, Stamped Signal 3A, High Temp, Dual Port Right Angle PCB Thru Hole, 9/9 (Socket/Socket), With board lock, Spacing 19.05mm (.750in), Flash Gold, UNC4-40 Threaded Hole, Tin plated shell / Tray

Dsub, Stamped Signal 3A, High Temp, Dual Port Right Angle PCB Thru Hole, 9/9 (Socket/Socket), With board lock, Spacing 19.05mm (.750in), Flash Gold, UNC4-40 Threaded Hole, Tin plated shell / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6E17HC18FBF100 6E17HC18FBF100-ND 6E17HC18FBF100 6E17HC18FBF100 49X7826
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, High Temp, Dual Port Right Angle Pcb Thru Hole, 9/9 (Socket/socket), With Board Lock, Spacing 19.05Mm (.750In), Flash Gold, Unc4-40 Threaded Hole, Tin Plated Shell / Tray A...
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10406000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 60 #
View Details
3 suppliers
SAS - 10031567-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Surface Mount
Current Rating 1.5 amps
View Details
4 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10100801A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PwrBlade+ ® - 10106132-J008001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
View Details
3 suppliers