Amphenol Communications Solutions Hd-D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions L17D45PK-M-09+L77HDE15S

Description
HD-D SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D45PK-M Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
HD-D SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D45PK-M Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 74AC4102 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions
74AC4102
Hd-D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions 74AC4102
HD-D SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D45PK-M Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

HD-D SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D45PK-M Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC4102
Product Name Hd-D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products