Amphenol Corporation D-Sub L117DAFRA15P

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 15 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DAFRA15P
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 15 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DAFRA15P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 15 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DAFRA15P

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 15 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L117DAFRA15P

Supplier's Site Datasheet
D-Sub Connectors - L117DAFRA15P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L117DAFRA15P
D-Sub Connectors L117DAFRA15P
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, Da, 15Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions - 99K7545 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions
99K7545
D Sub Conn, Plug, Da, 15Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions 99K7545
D SUB CONN, PLUG, DA, 15POS, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:DFR Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DA, 15POS, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:DFR Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L117DAFRA15P L117DAFRA15P L117DAFRA15P 99K7545
Product Name D-Sub D-Sub Connectors D Sub Conn, Plug, Da, 15Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - 36-7230-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D Sub Connectors - 1223038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details