ANYTEK Technology Corporation Ltd. Terminal Blocks - KT08015400J0G KT08015400J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136753-KT08015400J0 G Packaging: Bulk Number of Positions: 8 Number of Levels: 1 Pitch: 7.62 mm Color: Green Termination: Screw Voltage: 600 V Contact Plating: Tin Current: 41 A Number of Pins: 8 Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 24 AWG Wire Gauge (Min): 8 AWG Max Operating Temperature: 115 °C Number of Positions Per Level: 8
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136753-KT08015400J0 G Packaging: Bulk Number of Positions: 8 Number of Levels: 1 Pitch: 7.62 mm Color: Green Termination: Screw Voltage: 600 V Contact Plating: Tin Current: 41 A Number of Pins: 8 Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 24 AWG Wire Gauge (Min): 8 AWG Max Operating Temperature: 115 °C Number of Positions Per Level: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - KT08015400J0G - 1136753-KT08015400J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - KT08015400J0G
1136753-KT08015400J0G
Terminal Blocks - KT08015400J0G 1136753-KT08015400J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136753-KT08015400J0 G Packaging: Bulk Number of Positions: 8 Number of Levels: 1 Pitch: 7.62 mm Color: Green Termination: Screw Voltage: 600 V Contact Plating: Tin Current: 41 A Number of Pins: 8 Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 24 AWG Wire Gauge (Min): 8 AWG Max Operating Temperature: 115 °C Number of Positions Per Level: 8

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136753-KT08015400J0G
Packaging: Bulk
Number of Positions: 8
Number of Levels: 1
Pitch: 7.62 mm
Color: Green
Termination: Screw
Voltage: 600 V
Contact Plating: Tin
Current: 41 A
Number of Pins: 8
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 8 AWG
Max Operating Temperature: 115 °C
Number of Positions Per Level: 8

Buy Now
Kt-7.62- 8P Green ;
Chicago, IL, United States
Kt-7.62- 8P Green ; "-"zinc B/m Clamp With Ni Plated Wire Guard With Bright Tin Plated Nl66 With Flange Screw@ Mark Amphenol Anytek
34X0042
Kt-7.62- 8P Green ; "-"zinc B/m Clamp With Ni Plated Wire Guard With Bright Tin Plated Nl66 With Flange Screw@ Mark Amphenol Anytek 34X0042
KT-7.62- 8P Green ; "-"Zinc B/M clamp with Ni plated Wire guard with bright Tin plated NL66 With Flange screw@ MARK

KT-7.62- 8P Green ; "-"Zinc B/M clamp with Ni plated Wire guard with bright Tin plated NL66 With Flange screw@ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1136753-KT08015400J0G 34X0042
Product Name Terminal Blocks - KT08015400J0G Kt-7.62- 8P Green ; "-"zinc B/m Clamp With Ni Plated Wire Guard With Bright Tin Plated Nl66 With Flange Screw@ Mark Amphenol Anytek
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details