Amphenol Corporation Electronic Connector KS3P

Description
Phone Connectors STEREO PHONE PLUG 3.5MM Product overview: KS3P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-KS3P can be used for catalog matching and distributor lookup.
Request a Quote
Description
Phone Connectors STEREO PHONE PLUG 3.5MM Product overview: KS3P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-KS3P can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol 3.5mm Stereo Plug Connector (part number 23AC1144) features a robust diecast shell available in satin or black finish, designed for cable mounting. It accommodates cable outer diameters ranging from 2.5mm to 5mm (0.098,Äù to 0.196,Äù). The connector is equipped with three contacts and offers options for nickel or gold plating on the contacts, enhancing conductivity and corrosion resistance. A flexible grommet provides additional cable protection, and the design improves solderability with precision machined contacts. This connector is suitable for various audio applications where a reliable stereo connection is required.

Datasheet Summary
Powered by GS/AI

The Amphenol 3.5mm Stereo Plug Connector (part number 23AC1144) features a robust diecast shell available in satin or black finish, designed for cable mounting. It accommodates cable outer diameters ranging from 2.5mm to 5mm (0.098,Äù to 0.196,Äù). The connector is equipped with three contacts and offers options for nickel or gold plating on the contacts, enhancing conductivity and corrosion resistance. A flexible grommet provides additional cable protection, and the design improves solderability with precision machined contacts. This connector is suitable for various audio applications where a reliable stereo connection is required.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
377-KS3P
Electronic Connector 377-KS3P
Phone Connectors STEREO PHONE PLUG 3.5MM Product overview: KS3P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-KS3P can be used for catalog matching and distributor lookup.

Phone Connectors STEREO PHONE PLUG 3.5MM Product overview: KS3P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-KS3P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Connectors - 889-1849-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1849-ND
Audio Connectors 889-1849-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Jack Plugs & Sockets - 8138866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
8138866
Jack Plugs & Sockets 8138866
Amphenol Industrial KS3P Jack Connector

Amphenol Industrial KS3P Jack Connector

Supplier's Site
Jack Plugs & Sockets - 1902356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
1902356
Jack Plugs & Sockets 1902356
Amphenol Industrial KS3P Jack Connector

Amphenol Industrial KS3P Jack Connector

Supplier's Site
Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Amphenol - 23AC1144 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Amphenol
23AC1144
Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Amphenol 23AC1144
CONNECTOR, STEREO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:K SeriesRoHS Compliant: Yes

CONNECTOR, STEREO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:K SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 377-KS3P 889-1849-ND 8138866 23AC1144
Product Name Electronic Connector Audio Connectors Jack Plugs & Sockets Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Amphenol
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solder Solder
Current Rating 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details