Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets KE4472530000G

Description
Win Source Part Number: 1216268-KE4472530000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: KE Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 44 Positions Per Level: 22 Number of Levels: 2 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 12 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Copper Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 15 Mounting Type: Through Hole Insulation Height: 0.791" (20.09mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.102" (2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: KE44725300J0G,KE4472 5300J0G-ND Base Product Number: KE44
Request a Quote Datasheet
Description
Win Source Part Number: 1216268-KE4472530000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: KE Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 44 Positions Per Level: 22 Number of Levels: 2 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 12 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Copper Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 15 Mounting Type: Through Hole Insulation Height: 0.791" (20.09mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.102" (2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: KE44725300J0G,KE4472 5300J0G-ND Base Product Number: KE44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1216268-KE4472530000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1216268-KE4472530000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1216268-KE4472530000G
Win Source Part Number: 1216268-KE4472530000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: KE Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 44 Positions Per Level: 22 Number of Levels: 2 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 12 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Copper Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 15 Mounting Type: Through Hole Insulation Height: 0.791" (20.09mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.102" (2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: KE44725300J0G,KE4472 5300J0G-ND Base Product Number: KE44

Win Source Part Number: 1216268-KE4472530000G
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: KE
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 44
Positions Per Level: 22
Number of Levels: 2
Pitch: 0.197" (5.00mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - UL: 12 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Package: Bulk
Contact Material: Copper
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 15
Mounting Type: Through Hole
Insulation Height: 0.791" (20.09mm)
Temperature Range - Operating: -40°C ~ 115°C
Contact Tail Length: 0.102" (2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Other Names: KE44725300J0G,KE44725300J0G-ND
Base Product Number: KE44

Buy Now Datasheet
Pluggable Terminal Blocks - KE4472530000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
KE4472530000G
Pluggable Terminal Blocks KE4472530000G
Pluggable Terminal Blocks 500 TB SOCKET WF RA

Pluggable Terminal Blocks 500 TB SOCKET WF RA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1216268-KE4472530000G KE4472530000G
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
PCB Headers & Receptacles - 102618-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
Headers & Wire Housings - B5740-106-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Board-Board Conn, Header, 24Way, 1Row; Connector Type Amphenol Communications Solutions - 22C3252 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
View Details