CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, WALL; Product Range:JT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J5545 |
| Product Name | Circular Connector, Receptacle, Size 8, 6 Position, Wall; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |