Amphenol Industrial Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Amphenol Industrial JTPQ00RT-22-21P

Description
JT 21C 21#16 PIN RECP
Request a Quote
Description
JT 21C 21#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTPQ00RT-22-21P - PEI-Genesis
Philadelphia, PA, United States
JT 21C 21#16 PIN RECP

JT 21C 21#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Amphenol Industrial - 85K0898 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Amphenol Industrial
85K0898
Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Amphenol Industrial 85K0898
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:21Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-21; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:21Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-21; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTPQ00RT-22-21P 85K0898
Product Name Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details