Amphenol Industrial Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial JTP02RE8-35S-023

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial - 96J5614 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial
96J5614
Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial 96J5614
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5614
Product Name Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products