Amphenol Industrial Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial JTP02RE8-35P-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial - 96J5612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial
96J5612
Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial 96J5612
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5612
Product Name Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers