Amphenol Industrial Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial JTP02RE-8-6P-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-6; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-6; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial - 79K7576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial
79K7576
Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial 79K7576
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-6; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-6; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K7576
Product Name Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
N (F) 4 Hole Panel Mount Connector - ET-NFS-4H25 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details