Amphenol Corporation Circular Connector, Receptacle, Size 22, 85 Position, Box; Product Range Amphenol JTP02RE-22-2S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 85 POSITION, BOX; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 85 POSITION, BOX; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 85 Position, Box; Product Range Amphenol - 48M2995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 85 Position, Box; Product Range Amphenol
48M2995
Circular Connector, Receptacle, Size 22, 85 Position, Box; Product Range Amphenol 48M2995
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 85 POSITION, BOX; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 85 POSITION, BOX; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M2995
Product Name Circular Connector, Receptacle, Size 22, 85 Position, Box; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products