Amphenol Industrial Circular Connector, Receptacle, Size 10, 7 Position, Box; Product Range Amphenol Industrial JTP02RE-10-99P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 7 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-99; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 7 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-99; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 10, 7 Position, Box; Product Range Amphenol Industrial - 25K4966 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 7 Position, Box; Product Range Amphenol Industrial
25K4966
Circular Connector, Receptacle, Size 10, 7 Position, Box; Product Range Amphenol Industrial 25K4966
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 7 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-99; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 7 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-99; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K4966
Product Name Circular Connector, Receptacle, Size 10, 7 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202WTE-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight PCB Mount Connector Ø0.9 X 2.0H - ET-SFS-PCLL2.0 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details