Amphenol Industrial Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial JTP02RE-10-13P

Description
JT 13C 13#22M PIN WALL RECP
Request a Quote
Description
JT 13C 13#22M PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTP02RE-10-13P - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22M PIN WALL RECP

JT 13C 13#22M PIN WALL RECP

Buy Now
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial - 96J5551 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial
96J5551
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial 96J5551
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-13; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-13; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTP02RE-10-13P 96J5551
Product Name Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details