Amphenol Industrial Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial JTG06RT-14-4SA-014

Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial - 96J5483 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial
96J5483
Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial 96J5483
CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5483
Product Name Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products