Amphenol Industrial Circular Connector Plug Size 12, 22 Position, Cable; Product Range Amphenol Industrial JTG06RT-12-35P

Description
CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 12, 22 Position, Cable; Product Range Amphenol Industrial - 48K1322 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 22 Position, Cable; Product Range Amphenol Industrial
48K1322
Circular Connector Plug Size 12, 22 Position, Cable; Product Range Amphenol Industrial 48K1322
CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 22 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48K1322
Product Name Circular Connector Plug Size 12, 22 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - N200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details