Amphenol Industrial Circular Connector Plug Size 20, 79 Position, Cable; Product Range Amphenol Industrial JT06RT-20-35P

Description
JT 35C 35#22D PIN WALL RECP
Request a Quote
Description
JT 35C 35#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JT06RT-20-35P - PEI-Genesis
Philadelphia, PA, United States
JT 35C 35#22D PIN WALL RECP

JT 35C 35#22D PIN WALL RECP

Buy Now
Circular Connector Plug Size 20, 79 Position, Cable; Product Range Amphenol Industrial - 96J5739 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 79 Position, Cable; Product Range Amphenol Industrial
96J5739
Circular Connector Plug Size 20, 79 Position, Cable; Product Range Amphenol Industrial 96J5739
CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:35Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:35Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JT06RT-20-35P 96J5739
Product Name Circular Connector Plug Size 20, 79 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data