Amphenol Industrial Circular Connector Receptacle Size 18, 11 Position, Cable; Product Range Amphenol Industrial JT01RT-18-11S

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 11 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:11Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-11; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 11 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:11Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-11; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 18, 11 Position, Cable; Product Range Amphenol Industrial - 96J5635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 11 Position, Cable; Product Range Amphenol Industrial
96J5635
Circular Connector Receptacle Size 18, 11 Position, Cable; Product Range Amphenol Industrial 96J5635
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 11 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:11Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-11; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 11 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:11Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-11; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5635
Product Name Circular Connector Receptacle Size 18, 11 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers