Amphenol Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors JS5698

Description
Win Source Part Number: 1181763-JS5698 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Resistance in Ohms @ 25°C: 10k Length - Lead Wire: 27.56" (700mm) Mounting Type: Adhesive Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): JS5698.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1456 Base Product Number: JS
Request a Quote Datasheet
Description
Win Source Part Number: 1181763-JS5698 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Resistance in Ohms @ 25°C: 10k Length - Lead Wire: 27.56" (700mm) Mounting Type: Adhesive Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): JS5698.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1456 Base Product Number: JS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1181763-JS5698 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1181763-JS5698
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1181763-JS5698
Win Source Part Number: 1181763-JS5698 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Resistance in Ohms @ 25°C: 10k Length - Lead Wire: 27.56" (700mm) Mounting Type: Adhesive Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): JS5698.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1456 Base Product Number: JS

Win Source Part Number: 1181763-JS5698
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 500
Resistance in Ohms @ 25°C: 10k
Length - Lead Wire: 27.56" (700mm)
Mounting Type: Adhesive
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): JS5698.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Amphenol Thermometrics
Other Names: 235-1456
Base Product Number: JS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1181763-JS5698
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3902-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details