Amphenol Corporation Quick Mount, 4 Pole Amphenol Pcd JRS400110

Description
QUICK MOUNT, 4 POLE
Description
QUICK MOUNT, 4 POLE

Suppliers

Company
Product
Description
Supplier Links
Quick Mount, 4 Pole Amphenol Pcd - 31X3213 - Newark, An Avnet Company
Chicago, IL, United States
Quick Mount, 4 Pole Amphenol Pcd
31X3213
Quick Mount, 4 Pole Amphenol Pcd 31X3213
QUICK MOUNT, 4 POLE

QUICK MOUNT, 4 POLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31X3213
Product Name Quick Mount, 4 Pole Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Large Insulated Alligator Clip, Shrouded Banana Socket - 9468 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 20.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
UFL Male PCB Mount SMT Connector - ET-UMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers