AMPHENOL CORPORATION
JRS300100 -- QUICK MOUNT, 3 POLE AMPHENOL PCD
Amphenol Corporation
Quick Mount, 3 Pole Amphenol Pcd
JRS300100
Description
QUICK MOUNT, 3 POLE
Description
QUICK MOUNT, 3 POLE
Suppliers
Quick Mount, 3 Pole Amphenol Pcd
56W0916
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
56W0916 |
|
Product Name
|
Quick Mount, 3 Pole Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers