Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets HW1100820000G

Description
Win Source Part Number: 1315354-HW1100820000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: HW Type: Plug, Female Sockets Number of Positions: 11 Positions Per Level: 11 Number of Levels: 1 Pitch: 0.300" (7.62mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-26 AWG Color: Gray Contact Mating Finish: Tin Features: Mating Flange, Retention Latches (Non-Wire Side) Package: Bulk Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.591" (15.00mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 9mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Base Product Number: HW11
Request a Quote Datasheet
Description
Win Source Part Number: 1315354-HW1100820000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: HW Type: Plug, Female Sockets Number of Positions: 11 Positions Per Level: 11 Number of Levels: 1 Pitch: 0.300" (7.62mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-26 AWG Color: Gray Contact Mating Finish: Tin Features: Mating Flange, Retention Latches (Non-Wire Side) Package: Bulk Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.591" (15.00mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 9mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Base Product Number: HW11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1315354-HW1100820000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1315354-HW1100820000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1315354-HW1100820000G
Win Source Part Number: 1315354-HW1100820000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: HW Type: Plug, Female Sockets Number of Positions: 11 Positions Per Level: 11 Number of Levels: 1 Pitch: 0.300" (7.62mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-26 AWG Color: Gray Contact Mating Finish: Tin Features: Mating Flange, Retention Latches (Non-Wire Side) Package: Bulk Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.591" (15.00mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 9mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Base Product Number: HW11

Win Source Part Number: 1315354-HW1100820000G
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: HW
Type: Plug, Female Sockets
Number of Positions: 11
Positions Per Level: 11
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Leg Spring, Push-In Spring
Current - UL: 10 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-26 AWG
Color: Gray
Contact Mating Finish: Tin
Features: Mating Flange, Retention Latches (Non-Wire Side)
Package: Bulk
Contact Material: Phosphor Bronze
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.591" (15.00mm)
Temperature Range - Operating: -40°C ~ 115°C
Wire Strip Length: 9mm
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Amphenol Anytek
Base Product Number: HW11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1315354-HW1100820000G
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Conn, Header, 6Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9754 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details