Amphenol Corporation EV Connectors HVSLS600022A1H6

Description
Amphenol Industrial HVSLS600022A1H6
Request a Quote Datasheet
Description
Amphenol Industrial HVSLS600022A1H6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV Connectors - 1741991 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1741991
EV Connectors 1741991
Amphenol Industrial HVSLS600022A1H6

Amphenol Industrial HVSLS600022A1H6

Supplier's Site
EV Connectors - 1741958 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1741958
EV Connectors 1741958
Amphenol Industrial HVSLS600022A1H6

Amphenol Industrial HVSLS600022A1H6

Supplier's Site
Free Hanging, Panel Mount - 1032-HVSLS600022A1H6-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-HVSLS600022A1H6-ND
Free Hanging, Panel Mount 1032-HVSLS600022A1H6-ND
HVSLS 600 2 POLE BOX MOUNT RECEP

HVSLS 600 2 POLE BOX MOUNT RECEP

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Conn, Rcpt, 2Pos, Box Mount; Product Range Amphenol Pcd - 44AC5290 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, Box Mount; Product Range Amphenol Pcd
44AC5290
Automotive Conn, Rcpt, 2Pos, Box Mount; Product Range Amphenol Pcd 44AC5290
AUTOMOTIVE CONN, RCPT, 2POS, BOX MOUNT; Product Range:Excel Mate HVSLS 600 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Zinc RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 2POS, BOX MOUNT; Product Range:Excel Mate HVSLS 600 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1741991 1032-HVSLS600022A1H6-ND HVSLS600022A1H6 44AC5290
Product Name EV Connectors Free Hanging, Panel Mount Automotive Conn, Rcpt, 2Pos, Box Mount; Product Range Amphenol Pcd
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connectors - 1774536 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details