Amphenol Corporation Free Hanging, Panel Mount HVSL800022A1H6

Description
HVSL 800 2 POLE BOX MOUNT RECEPT
Request a Quote Datasheet
Description
HVSL 800 2 POLE BOX MOUNT RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1032-HVSL800022A1H6-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-HVSL800022A1H6-ND
Free Hanging, Panel Mount 1032-HVSL800022A1H6-ND
HVSL 800 2 POLE BOX MOUNT RECEPT

HVSL 800 2 POLE BOX MOUNT RECEPT

Buy Now Datasheet
EV Connectors - 1741941 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1741941
EV Connectors 1741941
Amphenol Industrial HVSL800022A1H6

Amphenol Industrial HVSL800022A1H6

Supplier's Site
EV Connectors - 1742002 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1742002
EV Connectors 1742002
Amphenol Industrial HVSL800022A1H6

Amphenol Industrial HVSL800022A1H6

Supplier's Site
Automotive Conn, Rcpt, 2Pos, Box Mount; Product Range Amphenol Pcd - 44AC5319 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, Box Mount; Product Range Amphenol Pcd
44AC5319
Automotive Conn, Rcpt, 2Pos, Box Mount; Product Range Amphenol Pcd 44AC5319
AUTOMOTIVE CONN, RCPT, 2POS, BOX MOUNT; Product Range:Excel Mate S HVSL 800 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 2POS, BOX MOUNT; Product Range:Excel Mate S HVSL 800 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors HVSL800022A1H6
Power Connectors

Power Connectors

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1032-HVSL800022A1H6-ND 1741941 44AC5319 HVSL800022A1H6
Product Name Free Hanging, Panel Mount EV Connectors Automotive Conn, Rcpt, 2Pos, Box Mount; Product Range Amphenol Pcd Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products