Amphenol Aerospace Corporation Circular Connector Assemblies HV00RF37-57R

Description
7 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-HV00RF37-57R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-HV00RF37-57R-ND
Circular Connector Assemblies 1178-HV00RF37-57R-ND
7 Position Circular Connector Receptacle, Female Sockets Crimp

7 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 37-57, Wall Mnt; Product Range Amphenol Aerospace - 95AJ6975 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 37-57, Wall Mnt; Product Range Amphenol Aerospace
95AJ6975
Mil Spec Cir Conn, Rcpt, 37-57, Wall Mnt; Product Range Amphenol Aerospace 95AJ6975
MIL SPEC CIR CONN, RCPT, 37-57, WALL MNT; Product Range:HV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, RCPT, 37-57, WALL MNT; Product Range:HV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-HV00RF37-57R-ND 95AJ6975
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 37-57, Wall Mnt; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data