6 Position Circular Connector Receptacle, Female Sockets Crimp
MIL SPEC CIR CONN, RCPT, 37-56, WALL MNT; Product Range:HV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-HV00RF37-56R-ND | 95AJ6973 |
| Product Name | Circular Connector Assemblies | Mil Spec Cir Conn, Rcpt, 37-56, Wall Mnt; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |