Amphenol Aerospace Corporation Circular Connector Assemblies HV00RF25-56R

Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-HV00RF25-56R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-HV00RF25-56R-ND
Circular Connector Assemblies 1178-HV00RF25-56R-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp

6 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 25-56, Wall Mnt; Product Range Amphenol Aerospace - 95AJ6971 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 25-56, Wall Mnt; Product Range Amphenol Aerospace
95AJ6971
Mil Spec Cir Conn, Rcpt, 25-56, Wall Mnt; Product Range Amphenol Aerospace 95AJ6971
MIL SPEC CIR CONN, RCPT, 25-56, WALL MNT; Product Range:HV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, RCPT, 25-56, WALL MNT; Product Range:HV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-HV00RF25-56R-ND 95AJ6971
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 25-56, Wall Mnt; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details