Amphenol Corporation Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions HSDWBRPPCB13B

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Automotive Connector, Right Angle Plug, 4 Position, Through-Hole (THT) from the HSD Series by Amphenol Communications Solutions is designed for automotive applications requiring reliable interconnectivity. It features a fully shielded design suitable for low-voltage differential signals, minimizing interference from crosstalk and external sources. The connector is compliant with USCAR-2 specifications, ensuring it meets automotive industry standards. Key features include enhanced retention force, compatibility with competing products, and resistance to reflow soldering temperatures, making it suitable for automated assembly processes. The connector's housing is made from high-temperature polymer, and it has a contact resistance of 20 mΩ maximum per pin, with an isolation resistance exceeding 100 mΩ at 500 VDC. It can withstand temperature and humidity cycling from -40°C to +105°C and is designed for durability with a minimum of 25 mating cycles. This connector is appropriate for various applications, including advanced driver assistance systems and in-vehicle infotainment systems, making it a versatile choice for automotive engineers.

Datasheet Summary
Powered by GS/AI

The Automotive Connector, Right Angle Plug, 4 Position, Through-Hole (THT) from the HSD Series by Amphenol Communications Solutions is designed for automotive applications requiring reliable interconnectivity. It features a fully shielded design suitable for low-voltage differential signals, minimizing interference from crosstalk and external sources. The connector is compliant with USCAR-2 specifications, ensuring it meets automotive industry standards. Key features include enhanced retention force, compatibility with competing products, and resistance to reflow soldering temperatures, making it suitable for automated assembly processes. The connector's housing is made from high-temperature polymer, and it has a contact resistance of 20 mΩ maximum per pin, with an isolation resistance exceeding 100 mΩ at 500 VDC. It can withstand temperature and humidity cycling from -40°C to +105°C and is designed for durability with a minimum of 25 mating cycles. This connector is appropriate for various applications, including advanced driver assistance systems and in-vehicle infotainment systems, making it a versatile choice for automotive engineers.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions - 82AC5157 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions
82AC5157
Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions 82AC5157
AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast ic Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplastic Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSDWBRPPCB13B 82AC5157
Product Name Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details