Amphenol Corporation Sensors, Humidity; Accuracy % Amphenol Advanced Sensors HS15P

Description
SENSORS, HUMIDITY; Accuracy %:-; Supply Voltage:100mV; Humidity Range:20% to 90% Relative Humidity; Sensor Case Style:-; No. of Pins:2Pins; Response Time:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:
Datasheet
Description
SENSORS, HUMIDITY; Accuracy %:-; Supply Voltage:100mV; Humidity Range:20% to 90% Relative Humidity; Sensor Case Style:-; No. of Pins:2Pins; Response Time:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Humidity; Accuracy % Amphenol Advanced Sensors - 39C2249 - Newark, An Avnet Company
Chicago, IL, United States
Sensors, Humidity; Accuracy % Amphenol Advanced Sensors
39C2249
Sensors, Humidity; Accuracy % Amphenol Advanced Sensors 39C2249
SENSORS, HUMIDITY; Accuracy %:-; Supply Voltage:100mV; Humidity Range:20% to 90% Relative Humidity; Sensor Case Style:-; No. of Pins:2Pins; Response Time:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:

SENSORS, HUMIDITY; Accuracy %:-; Supply Voltage:100mV; Humidity Range:20% to 90% Relative Humidity; Sensor Case Style:-; No. of Pins:2Pins; Response Time:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 39C2249
Product Name Sensors, Humidity; Accuracy % Amphenol Advanced Sensors
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Line sensors, For spectrophotometry - S3904-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details