Amphenol Corporation Humidity Sensor, 20% To 90% Rh-2; Accuracy % Amphenol Advanced Sensors HS-20

Description
HUMIDITY SENSOR, 20% TO 90% RH-2; Accuracy %:-; Supply Voltage:-; Humidity Range:20% to 90% Relative Humidity; Sensor Case Style:-; No. of Pins:2Pins; Response Time:-; Operating Temperature Min:50°C; Operating Temperature Max:0°C RoHS Compliant: No
Datasheet
Description
HUMIDITY SENSOR, 20% TO 90% RH-2; Accuracy %:-; Supply Voltage:-; Humidity Range:20% to 90% Relative Humidity; Sensor Case Style:-; No. of Pins:2Pins; Response Time:-; Operating Temperature Min:50°C; Operating Temperature Max:0°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor, 20% To 90% Rh-2; Accuracy % Amphenol Advanced Sensors - 60AC6939 - Newark, An Avnet Company
Chicago, IL, United States
Humidity Sensor, 20% To 90% Rh-2; Accuracy % Amphenol Advanced Sensors
60AC6939
Humidity Sensor, 20% To 90% Rh-2; Accuracy % Amphenol Advanced Sensors 60AC6939
HUMIDITY SENSOR, 20% TO 90% RH-2; Accuracy %:-; Supply Voltage:-; Humidity Range:20% to 90% Relative Humidity; Sensor Case Style:-; No. of Pins:2Pins; Response Time:-; Operating Temperature Min:50°C; Operating Temperature Max:0°C RoHS Compliant: No

HUMIDITY SENSOR, 20% TO 90% RH-2; Accuracy %:-; Supply Voltage:-; Humidity Range:20% to 90% Relative Humidity; Sensor Case Style:-; No. of Pins:2Pins; Response Time:-; Operating Temperature Min:50°C; Operating Temperature Max:0°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 60AC6939
Product Name Humidity Sensor, 20% To 90% Rh-2; Accuracy % Amphenol Advanced Sensors
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1230-030A-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Image sensor modules - C16795-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302ELHLT-T - 805647-A1302ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers