Amphenol LTW Circular Connector Assemblies HPC-05BFFB-SR7001

Description
NMEA 2000, MICRO, 4A, 05 PINS, F
Request a Quote Datasheet
Description
NMEA 2000, MICRO, 4A, 05 PINS, F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-HPC-05BFFB-SR7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-HPC-05BFFB-SR7001-ND
Circular Connector Assemblies 1754-HPC-05BFFB-SR7001-ND
NMEA 2000, MICRO, 4A, 05 PINS, F

NMEA 2000, MICRO, 4A, 05 PINS, F

Buy Now Datasheet
Circular Conn, Plug, 5Pos, Cable; Product Range Amphenol Ltw - 69AC5921 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Cable; Product Range Amphenol Ltw
69AC5921
Circular Conn, Plug, 5Pos, Cable; Product Range Amphenol Ltw 69AC5921
CIRCULAR CONN, PLUG, 5POS, CABLE; Product Range:NMEA 2000 Micro-C Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 5POS, CABLE; Product Range:NMEA 2000 Micro-C Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-HPC-05BFFB-SR7001-ND 69AC5921
Product Name Circular Connector Assemblies Circular Conn, Plug, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22016-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Plug connector - NPQH-D-Q6-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details