Amphenol Sine Systems Electronic Connector HP-3-MDG

Description
Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port Product overview: HP-3-MDG from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HP-3-MDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port Product overview: HP-3-MDG from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HP-3-MDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-HP-3-MDG
Electronic Connector 436-HP-3-MDG
Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port Product overview: HP-3-MDG from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HP-3-MDG can be used for catalog matching and distributor lookup.

Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port Product overview: HP-3-MDG from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HP-3-MDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plugs and Receptacles - 889-2814-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
889-2814-ND
Plugs and Receptacles 889-2814-ND
Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange

Buy Now Datasheet
Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol Sine/tuchel - 77AC3167 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol Sine/tuchel
77AC3167
Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol Sine/tuchel 77AC3167
POWER ENTRY, RCPT, 25A, 250VAC, PANEL; Product Range:HP Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

POWER ENTRY, RCPT, 25A, 250VAC, PANEL; Product Range:HP Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol - 84AC1742 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol
84AC1742
Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol 84AC1742
POWER ENTRY, RCPT, 25A, 250VAC, PANEL; Product Range:HP Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

POWER ENTRY, RCPT, 25A, 250VAC, PANEL; Product Range:HP Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-HP-3-MDG 889-2814-ND 77AC3167
Product Name Electronic Connector Plugs and Receptacles Power Entry, Rcpt, 25A, 250Vac, Panel; Product Range Amphenol Sine/tuchel
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products