Amphenol Communications Solutions Power Edge Card 10034908-002LF

Description
Power Edge Card, Power Edge Card connector, Power connectors, 2 x 23P Straddle Mount, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10034908-002LF.
Request a Quote Datasheet
Description
Power Edge Card, Power Edge Card connector, Power connectors, 2 x 23P Straddle Mount, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10034908-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Edge Card - 10034908-002LF - Amphenol Communications Solutions
Nashua, NH, United States
Power Edge Card
10034908-002LF
Power Edge Card 10034908-002LF
Power Edge Card, Power Edge Card connector, Power connectors, 2 x 23P Straddle Mount, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10034908-002LF.

Power Edge Card, Power Edge Card connector, Power connectors, 2 x 23P Straddle Mount, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10034908-002LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
429-10034908-002LF
SMD Electronic Connector 429-10034908-002LF
Card Edge Connector, 46 Contact(s), 2 Row(s), Female, Right Angle, 0.1 inch Pitch, Surface Mount Terminal, Hole .112-.124, Black Insulator, Receptacle, LEAD FREE Product overview: 10034908-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10034908-002LF can be used for catalog matching and distributor lookup.

Card Edge Connector, 46 Contact(s), 2 Row(s), Female, Right Angle, 0.1 inch Pitch, Surface Mount Terminal, Hole .112-.124, Black Insulator, Receptacle, LEAD FREE Product overview: 10034908-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10034908-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 10034908-002LF-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
10034908-002LF-ND
Edgeboard Connectors 10034908-002LF-ND
"46 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"46 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 10034908-002LF - 853556-10034908-002LF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10034908-002LF
853556-10034908-002LF
Card Edge Connectors - Edgeboard Connectors - 10034908-002LF 853556-10034908-002LF
Manufacturer: AMPHENOL Win Source Part Number: 853556-10034908-002L F Series: Power Edge Features: Position Connector Package: Tray Family Name: 10034908 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 93 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 853556-10034908-002LF
Series: Power Edge
Features: Position Connector
Package: Tray
Family Name: 10034908
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 93
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Power Edge Card Stmt-Rec 19Px2 / Tray Rohs Compliant Amphenol Communications Solutions - 22M2242 - Newark, An Avnet Company
Chicago, IL, United States
Power Edge Card Stmt-Rec 19Px2 / Tray Rohs Compliant Amphenol Communications Solutions
22M2242
Power Edge Card Stmt-Rec 19Px2 / Tray Rohs Compliant Amphenol Communications Solutions 22M2242
POWER EDGE CARD STMT-REC 19PX2 / Tray RoHS Compliant: Yes

POWER EDGE CARD STMT-REC 19PX2 / Tray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10034908-002LF 429-10034908-002LF 10034908-002LF-ND 853556-10034908-002LF 22M2242
Product Name Power Edge Card SMD Electronic Connector Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors - 10034908-002LF Power Edge Card Stmt-Rec 19Px2 / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Solder To Board
Voltage Rating 1000 volts
Current Rating 6.0 to 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10502400A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PWRBLADE HEADER - VERTICAL - 51700-10401202AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10204000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers