Amphenol Communications Solutions PwrBlade ® 51915-153LF

Description
PwrBlade ®, PwrBlade ® , Power Connectors, 4P 20S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-153LF.
Request a Quote Datasheet
Description
PwrBlade ®, PwrBlade ® , Power Connectors, 4P 20S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-153LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade ® - 51915-153LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade ®
51915-153LF
PwrBlade ® 51915-153LF
PwrBlade ®, PwrBlade ® , Power Connectors, 4P 20S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-153LF.

PwrBlade ®, PwrBlade ® , Power Connectors, 4P 20S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-153LF.

Supplier's Site Datasheet
Singapore
Electronic Connector
341-51915-153LF
Electronic Connector 341-51915-153LF
Conn Power RCP 4Power/20Signal POS Solder RA Thru-Hole 52 Terminal 1 Port Tray Product overview: 51915-153LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-153LF can be used for catalog matching and distributor lookup.

Conn Power RCP 4Power/20Signal POS Solder RA Thru-Hole 52 Terminal 1 Port Tray Product overview: 51915-153LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-153LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 51915-153LF - 907196-51915-153LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51915-153LF
907196-51915-153LF
Backplane Connectors - 51915-153LF 907196-51915-153LF
Manufacturer: AMPHENOL Win Source Part Number: 907196-51915-153LF Series: PwrBlade® Operating Temperature Range: -20°C ~ 105°C Features: 24 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Blade Power Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 51915 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907196-51915-153LF
Series: PwrBlade®
Operating Temperature Range: -20°C ~ 105°C
Features: 24 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 51915
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now
Backplane Connectors - Specialized - 51915-153LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51915-153LF
Backplane Connectors - Specialized 51915-153LF
CONN RCPT BLADE PWR 24P EDGE MNT

CONN RCPT BLADE PWR 24P EDGE MNT

Supplier's Site Datasheet
Pwrblade Rar Stb-51915-153Lf / Tray Amphenol Communications Solutions - 64AC9798 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar Stb-51915-153Lf / Tray Amphenol Communications Solutions
64AC9798
Pwrblade Rar Stb-51915-153Lf / Tray Amphenol Communications Solutions 64AC9798
PWRBLADE RAR STB-51915-153LF / Tray

PWRBLADE RAR STB-51915-153LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51915-153LF 341-51915-153LF 907196-51915-153LF 51915-153LF 64AC9798
Product Name PwrBlade ® Electronic Connector Backplane Connectors - 51915-153LF Backplane Connectors - Specialized Pwrblade Rar Stb-51915-153Lf / Tray Amphenol Communications Solutions
Termination Solder To Board Solder
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106124-4006015LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
PWRBLADE HEADER - VERTICAL - 51705-10002406A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10901200ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51627-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers