Manufacturer: Amphenol Anytek
Win Source Part Number: 1044412-HI2001520000
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 20
Positions Per Level: 20
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Spring Cage, Tension Clamp
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-28 AWG
Color: Green
Contact Mating Finish: Tin
Features: Mounting Flange, Retention Latches (Non-Wire Side)
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.579" (14.70mm)
Temperature Range - Operating: -40°C to 115°C
Nominal current IN - UL: 8A
Wire Strip Length: 8-9mm
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1044412-HI2001520000G |
| Product Name | Terminal Blocks - HI2001520000G |
| Mounting | Free Hanging (In-Line) |