Amphenol Corporation Terminal Blocks - HI12005000J0G HI12005000J0G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 138843-HI12005000J0G Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 12-28 AWG Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.579" (14.70mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 15A Wire Strip Length: 8-9mm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 138843-HI12005000J0G Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 12-28 AWG Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.579" (14.70mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 15A Wire Strip Length: 8-9mm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HI12005000J0G - 138843-HI12005000J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HI12005000J0G
138843-HI12005000J0G
Terminal Blocks - HI12005000J0G 138843-HI12005000J0G
Manufacturer: Amphenol Anytek Win Source Part Number: 138843-HI12005000J0G Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 12-28 AWG Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.579" (14.70mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 15A Wire Strip Length: 8-9mm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Anytek
Win Source Part Number: 138843-HI12005000J0G
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 12
Positions Per Level: 12
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Spring Cage, Tension Clamp
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-28 AWG
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.579" (14.70mm)
Temperature Range - Operating: -40°C to 115°C
Nominal current IN - UL: 15A
Wire Strip Length: 8-9mm
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 138843-HI12005000J0G
Product Name Terminal Blocks - HI12005000J0G
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details