Amphenol Communications Solutions Vhdci Connector, Receptacle, 68 Position, Smd; No. Of Contacts Amphenol Communications Solutions HE11RDA1104CT

Description
VHDCI CONNECTOR, RECEPTACLE, 68 POSITION, SMD; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
VHDCI CONNECTOR, RECEPTACLE, 68 POSITION, SMD; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vhdci Connector, Receptacle, 68 Position, Smd; No. Of Contacts Amphenol Communications Solutions - 39M0687 - Newark, An Avnet Company
Chicago, IL, United States
Vhdci Connector, Receptacle, 68 Position, Smd; No. Of Contacts Amphenol Communications Solutions
39M0687
Vhdci Connector, Receptacle, 68 Position, Smd; No. Of Contacts Amphenol Communications Solutions 39M0687
VHDCI CONNECTOR, RECEPTACLE, 68 POSITION, SMD; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes

VHDCI CONNECTOR, RECEPTACLE, 68 POSITION, SMD; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39M0687
Product Name Vhdci Connector, Receptacle, 68 Position, Smd; No. Of Contacts Amphenol Communications Solutions
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers