Amphenol Aerospace Corporation Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace HDB-D4-120M032X

Description
RECT POWER CONN, HDR, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
Description
RECT POWER CONN, HDR, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6135 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6135
Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6135
RECT POWER CONN, HDR, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

RECT POWER CONN, HDR, 120POS, 4ROW; No. of Contacts:120Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 70AJ6135
Product Name Rect Power Conn, Hdr, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
PCB Headers & Receptacles - 102589-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - B5741-210-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10148176-2301413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details