Amphenol Communications Solutions Connector, Din41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions 86092645113755ELF

Description
CONNECTOR, DIN41612, HEADER, 64POS, 2ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN41612, HEADER, 64POS, 2ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions - 63K0379 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions
63K0379
Connector, Din41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions 63K0379
CONNECTOR, DIN41612, HEADER, 64POS, 2ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIN41612, HEADER, 64POS, 2ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 63K0379
Product Name Connector, Din41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
D-Sub Standard Board Mount - D25S33E6GX09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details