Amphenol Aerospace Corporation Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace HDB-D4-080M032X

Description
RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
Description
RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6129 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6129
Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6129
RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

RECT POWER CONN, HDR, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-D4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 70AJ6129
Product Name Rect Power Conn, Hdr, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
24+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details