Amphenol Aerospace Corporation Power Conn, Hdr, 60Pos, 4Row, 0.35Mm; No. Of Contacts Amphenol Aerospace HDB-D4-060M022X

Description
POWER CONN, HDR, 60POS, 4ROW, 0.35MM; No. of Contacts:60Contacts; Product Range:HDB-D4 Series; Connector Mounting:Cable Mount, Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:0.35mm; Gender:Header
Description
POWER CONN, HDR, 60POS, 4ROW, 0.35MM; No. of Contacts:60Contacts; Product Range:HDB-D4 Series; Connector Mounting:Cable Mount, Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:0.35mm; Gender:Header

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Hdr, 60Pos, 4Row, 0.35Mm; No. Of Contacts Amphenol Aerospace - 99Y8580 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Hdr, 60Pos, 4Row, 0.35Mm; No. Of Contacts Amphenol Aerospace
99Y8580
Power Conn, Hdr, 60Pos, 4Row, 0.35Mm; No. Of Contacts Amphenol Aerospace 99Y8580
POWER CONN, HDR, 60POS, 4ROW, 0.35MM; No. of Contacts:60Contacts; Product Range:HDB-D4 Series; Connector Mounting:Cable Mount, Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:0.35mm; Gender:Header

POWER CONN, HDR, 60POS, 4ROW, 0.35MM; No. of Contacts:60Contacts; Product Range:HDB-D4 Series; Connector Mounting:Cable Mount, Panel Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:0.35mm; Gender:Header

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99Y8580
Product Name Power Conn, Hdr, 60Pos, 4Row, 0.35Mm; No. Of Contacts Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Board-Board Conn, Header, 42Way, 2Row; Connector Type Amphenol Communications Solutions - 75K2736 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Current Rating 2 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details