ANYTEK Technology Corporation Ltd. Terminal Block, Wtb, 9Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek HB0902900090G

Description
TERMINAL BLOCK, WTB, 9POS, 24-18AWG, TH; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V
Description
TERMINAL BLOCK, WTB, 9POS, 24-18AWG, TH; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wtb, 9Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek - 44AJ9975 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 9Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek
44AJ9975
Terminal Block, Wtb, 9Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek 44AJ9975
TERMINAL BLOCK, WTB, 9POS, 24-18AWG, TH; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

TERMINAL BLOCK, WTB, 9POS, 24-18AWG, TH; Pitch Spacing:5mm; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 44AJ9975
Product Name Terminal Block, Wtb, 9Pos, 24-18Awg, Th; Pitch Spacing Amphenol Anytek
North American 24 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-34D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Type 96.74 - Screw terminal (Plate clamp) socket - 9674 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.187"), Solder Holes
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details