Amphenol Corporation Terminal Blocks - HA09005000J0G HA09005000J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041902-HA09005000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.08 mm Color: Green Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Mounting: SMD (SMT) Current: 10 A Plating: Steel Categories: Terminal Blocks Case / Package: 508 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 24 AWG Wire Gauge (Min): 14 AWG Number of Positions Per Level: 9
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041902-HA09005000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.08 mm Color: Green Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Mounting: SMD (SMT) Current: 10 A Plating: Steel Categories: Terminal Blocks Case / Package: 508 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 24 AWG Wire Gauge (Min): 14 AWG Number of Positions Per Level: 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - HA09005000J0G - 1041902-HA09005000J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - HA09005000J0G
1041902-HA09005000J0G
Terminal Blocks - HA09005000J0G 1041902-HA09005000J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041902-HA09005000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.08 mm Color: Green Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Contact Plating: Brass, Tin Mounting: SMD (SMT) Current: 10 A Plating: Steel Categories: Terminal Blocks Case / Package: 508 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 24 AWG Wire Gauge (Min): 14 AWG Number of Positions Per Level: 9

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041902-HA09005000J0G
Packaging: Bulk
Number of Levels: 1
Pitch: 5.08 mm
Color: Green
Termination: Screwless
Housing Material: Thermoplastic
Voltage: 300 V
Contact Plating: Brass, Tin
Mounting: SMD (SMT)
Current: 10 A
Plating: Steel
Categories: Terminal Blocks
Case / Package: 508
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 14 AWG
Number of Positions Per Level: 9

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1041902-HA09005000J0G
Product Name Terminal Blocks - HA09005000J0G
Termination Screwless
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details